Scope
This Standard applies to cast aluminium alloy enclosures pressurized with dry air, inert gases, eg. sulphur hexafluoride, carbon tetrafluoride, or nitrogen or a mixture of such gases, used in indoor or outdoor installations of high-voltage switchgear and controlgear, where the gas is used principally for its di electric and/or arc-quenching properties, with rated voltages (1) 1 kV and up to and including 52 kV and with gas-filled compartments with design pressure greater than 3 bar (gauge); and (2) 72.5 kV and above.
The enclosures comprise parts of electrical equipment not necessarily limited to the following examples:
The scope also covers pressurized components such as the center chamber of live tank switchgear, gas-insulated current transformers, etc.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-C50052-99 (R2016) |
| Product Name | Cast Aluminium Alloy Enclosures for Gas-Filled High-Voltage Switchgear and Controlgear (Adopted CENELEC Standard EN 50052:1986 including Amendments A1:1990 and A2:1993, with Canadian deviations) |