Preface
This is the second edition of CAN/CSA-C22.2 No. 60601-2-31, Medical electrical equipment - Part 2-31: Particular requirements for the basic safety and essential performance of external cardiac pacemakers with internal power source, which is an adoption without modification of the identically titled IEC (International Electrotechnical Commission) Standard 60601-2-31 (second edition, 2008-03). It supersedes the previous edition, published in 1998 as CAN/CSA-C22.2 No. 601.2.31, Medical electrical equipment - Part 2: Particular requirements for the safety of external cardiac pacemakers with internal power source ( adopted IEC 601-2-31:1994). It is one in a series of Standards issued by CSA under Part II of the Canadian Electrical Code.
201. Scope, object and related standards
Clause 1 of the general standard applies, except as follows:
201.1. Scope
Replacement:
This International Standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of EXTERNAL PACEMAKERS powered by an INTERNAL ELECTRICAL POWER SOURCE, hereafter referred to as ME EQUIPMENT.
This Standard applies to PATIENT CABLES as defined in 201.3. 109.
If a clause or subclause is specifically intended to be applicable to ME EQUIPMENT only, or to ME SYSTEMS only, the title and content of that clause or subclause will say so. If that is not the case, the clause or subclause applies both to ME EQUIPMENT and to ME SYSTEMS, as relevant.
HAZARDS inherent in the intended physiological function of ME EQUIPMENT within the scope of this standard are not covered by specific requirements in this standard except in 7.2.13 and 8.4.1 of the general standard.
NOTE See also 4.2 of the general standard.
This Standard does not apply to the implantable parts of active implantable medical devices covered by ISO 14708-1 This Standard does not apply to EXTERNAL PACEMAKERS which can be connected directly or indirectly to a SUPPLY MAINS.
This Standard does not apply to transthoracic and oesophageal pacing ME EQUIPMENT and antitachycardia ME EQUIPMENT.
201.1.2 Object
Replacement: The object of this particular standard is to establish particular BASIC SAFETY and ESSENTIAL PERFORMANCE requirements for EXTERNAL PACEMAKERS AS DEFINED IN 201.3. 103.
201.1.3 Collateral standards
Addition: This particular standard refers to those applicable collateral standards that are listed in Clause 2 of the general standard and Clause 2 of this particular standard.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-C22.2 NO. 60601-2-31-09 (R2014) |
| Product Name | Medical electrical equipment - Part 2-31: Particular requirements for the basic safety and essential performance of external cardiac pacemakers with internal power source |