CSA Preface
This is the second edition of CAN/CSA-C22.2 No. 60529, Degrees of protection provided by enclosures (IP Code), which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60529 (edition 2:1989 consolidated with Amendment 1:1999 and Amendment 2:2013). It supersedes the previous edition published in 2005 as CAN/CSA-C22.2 No. 60529 (adopted IEC 60529:1989+A1:1999).
For brevity, this Standard will be referred to as "CAN/CSA-C22.2 No. 60529" throughout.
Product enclosure requirements are generally covered by the particular CSA Group Standard for the product. The IP Codes covered by this Standard are not to be confused with enclosure type designations covered by CSA C22.2 No. 94.1, Enclosures for electrical equipment, non-environmental considerations, and CSA C22.2 No. 94.2, Enclosures for electrical equipment, environmental considerations.
The Canadian Electrical Code, Part I, mandates the use and application of enclosure type designations but does not mandate the use or application of IP Codes covered by this Standard. Use of IP Codes to supplement enclosure type designations is not precluded.
Scope and object
This Standard applies to the classification of degrees of protection provided by enclosures for electrical equipment with a rated voltage not exceeding 72,5 kV.
The object of this standard is to give:
a) Definitions for degrees of protection provided by enclosures of electrical equipment as regards:
1) protection of persons against access to hazardous parts inside the enclosure;
2) protection of the equipment inside the enclosure against ingress of solid foreign objects;
3) protection of the equipment inside the enclosure against harmful effects due to the ingress of water.
b) Designations for these degrees of protection.
c) Requirements for each designation.
d) Tests to be performed to verify that the enclosure meets the requirements of this standard.
It will remain the responsibility of individual technical committees to decide on the extent and manner in which, the classification is used in their standards and to define "enclosure" as it applies to their equipment. However, it is recommended that for a given classification the tests do not differ from those specified in this standard. If necessary, complementary requirements may be included in the relevant product standard. A guide for the details to be specified in relevant product standards is given in annex B.
For a particular type of equipment, a technical committee may specify different requirements provided that at least the same level of safety is ensured.
This Standard deals only with enclosures that are in all other respects suitable for their intended use as specified in the relevant product standard and which from the point of view of materials and workmanship ensure that the claimed degrees of protection are maintained under the normal conditions of use.
This Standard is also applicable to empty enclosures provided that the general test requirements are met and that the selected degree of protection is suitable for the type of equipment to be protected.
Measures to protect both the enclosure and the equipment inside the enclosure against external influences or conditions such as
and the protection against contact with hazardous moving parts external to the enclosure (such as fans), are matters for the relevant product standard to be protected.
Barriers external to the enclosure and not attached to it and obstacles which have been provided solely for the safety of personnel are not considered as a part of the enclosure and are not dealt with in this standard.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-C22.2 NO. 60529:16 |
| Product Name | Degrees of protection provided by enclosures (IP Code) (Adopted IEC 60529:1989, edition 2:1989 consolidated with amendment 1:1999 and amendment 2:2013, with Canadian deviations) |