Preface
This is the harmonized ANCE, CSA Group, and UL standard for Thermoset-Insulated Wires and Cables. It is the Sixth edition of NMX-J-451-ANCE, the Eleventh edition of CSA C22.2 No. 38, and the Nineteenth edition of UL 44. This edition of NMX-J-451-ANCE supersedes the previous edition published in March 28, 2014. This edition of CSA C22.2 No. 38 supersedes the previous edition published in March 28, 2014. This edition of UL 44 supersedes the previous edition published in March 28, 2014.
Scope
1.1
This Standard specifies the requirements for single-conductor and multiple-conductor thermoset-insulated wires and cables rated 600 V, 1000 V, 2000 V, and 5000 V, for use in accordance with the rules of the Canadian Electrical Code, Part I, CSA C22.1, in Canada, Standard for Electrical Installations, NOM-001-SEDE, in Mexico, and the National Electrical Code (NEC), NFPA 70, in the United States of America.
See Annex A for the complete list of types and voltage ratings covered by this Standard and the specific electrical codes for which they are intended, and Annex B for a summary of construction and test requirements for these types.
1.2
Table 1 provides a summary of the maximum conductor temperature, voltage ratings, and the number of insulated conductors for the types to which this Standard applies.
1.3
This Standard also specifies the requirements for submersible pump cables, with or without jackets, in Deep Well Submersible Water-Pump Cable, Section 7. No type-letter designations are assigned to these cables.
1.4
Products within this Standard might have applications not covered by the electrical codes listed in 1.1.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | C22.2 NO. 38-18 |
| Product Name | Thermoset-insulated wires and cables (Trinational standard with UL 44 and ANCE NMX-J-451) |