Preface
This is the harmonized CSA Group and UL standard for Molded-Case Circuit Breakers, Molded-Case Switches, and Circuit-Breaker Enclosures for Use with Photovoltaic (PV) Systems. It is the First edition of CSA C22.2 No. 305 and the First edition of UL 489B.
Scope
1.1
These requirements cover molded-case circuit breakers, molded-case switches, and circuit-breaker enclosures rated up to 1500 V dc, intended for use with photovoltaic (PV) systems and Ref. No. 1 of Annex B.
1.2
These requirements are intended to be used in conjunction with the requirements in Ref. No. 2 of Annex B, except as modified or supplemented by this Standard.
1.3
These requirements do not cover molded-case circuit breakers or molded-case switches intended for use in battery circuits.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | C22.2 NO. 305-16 |
| Product Name | Molded-case circuit breakers, molded-case switches, and circuit-breaker enclosures for use with photovoltaic (PV) systems (Bi-national standard with UL 489B) |