Preface
This is the first edition of CSA C22.2 No. 287, Plumbing fittings incorporating electrical and/or electronic features, a series of Standards issued by CSA Group under Part II of the Canadian Electrical Code.
For general information on the Standards of the Canadian Electrical Code, Part II, see the Preface of CAN/CSA-C22.2 No. 0, General requirements — Canadian Electrical Code, Part II.
Scope
1.1
This Standard applies to plumbing products with electrical features rated not more than 150 V to ground. The equipment specified in this Standard is intended for installation in accordance with CSA C22.1 Canadian Electrical Code, Part I.
1.2
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | C22.2 NO. 287-16 |
| Product Name | Plumbing fittings incorporating electrical and/or electronic features |