Preface
This is the harmonized ANCE, CSA Group, and UL Standard for Self-Ballasted Lamps and Lamp Adapters. It is the third edition of NMX-J-578/1-ANCE, the third edition of CSA C22.2 No. 1993, and the fifth edition of UL 1993. This edition of CSA C22.2 No. 1993 replaces the previous edition published in 2012. This edition of UL 1993 supersedes the previous edition published in 2012.
The end-of-lamp-life tests for fluorescent lamp adapters material is reproduced from IEC 61347-2-3 with permission of the American National Standards Institute (ANSI) on behalf of the International Electrotechnical Commission (IEC). No part of this material may be copied or reproduced in any form, electronic retrieval system or otherwise or made available on the Internet, a public network, by satellite or otherwise without the prior written consent of the American National Standards Institute. Copies of IEC standards may be purchased from the American National Standards Institute, 25 West 43rd Street, New York, NY 10036, (212) 642-4900, http://webstore.ansi
This Standard contains information copyright protected by the International Electrotechnical Commission (IEC). The end-of-lamp-life tests for fluorescent lamp adapters material is reproduced from IEC 61347-2-3 with permission from the Standards Council of Canada (SCC) in Canada on behalf of the International Electrotechnical Commission (IEC). Except as permitted under the laws of Canada, no extract of the International Standard may be reproduced, stored in any retrieval system, or transmitted in any form or by any means, electronic, photocopying, recording, or otherwise, without prior permission from the Standards Council of Canada (SCC).
Scope
1.1
These requirements are intended to cover both self-ballasted lamps and self-ballasted lamp adapters rated 120 to 347 V AC nominal for connection to screw-base, pin-base, or recessed single contact (RSC or R7) lampholders. These devices are intended for use in accordance with the National Electrical Code, ANSI/NFPA 70, and the Canadian Electrical Code Part I, CSA C22.1, in non-hazardous locations, and the Instalaciones Eléctricas (utilización), NOM-001-SEDE.
1.2
These devices incorporate resistance, reactance, or electronic (solid-state) type ballasts or power supplies. These devices employ various lamp technologies including, but not limited to, incandescent, fluorescent, high-intensity discharge lamps, light-emitting diodes.
1.3
These requirements also include Supplemental Requirements for Light-Emitting Diodes (LED), Supplement SA, for:
a) Self-contained LED lamps, rated 120 to 347 V AC nominal for connection to screw-, pinbase, and recessed single contact (RSC or R7) lampholders,
b) Lamps for replacement of an ANSI standardized fluorescent lamp, and consisting of lightemitting-diode (LED) lamp technologies, with control circuitry, and a driver or power supply. The LED driver and control circuitry will be either integral with the lamp or remote from the lamp, and
c) Component LED lamps, with or without control circuitry, an ANSI base other than bases mentioned in (a), for connection to LED driver having a low voltage output, such as replacement for tungsten-halogen, MR11 and MR16 shaped lamps.
1.4
This Standard does not apply to medium-to-medium base (E26) fittings that incorporate controls such as photocells, motion detectors, radio controls, or dimmers covered by other standards.
1.5
These devices are not intended for use with emergency exit fixtures or emergency exit lights.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | C22.2 NO. 1993-17 |
| Product Name | Self-ballasted lamps and lamp adapters (Trinational standard with NMX-J-578/1-ANCE and UL 1993) |