Preface
This is the harmonized CSA Group and UL Standard for Household Dishwashers. It is the eighth edition of CSA C22.2 No. 167 and the eleventh edition of UL 749. This edition of CSA C22.2 No. 167 supersedes the previous edition published in 2017. This edition of UL 749 supersedes the previous edition published in 2017.
The major differences between this edition and the previous edition include the revision of thermocouples requirements, the revision of switch requirements, the revision of control requirements, the revision of flammability requirements for functional parts in Table 10, the revisions to smart-enabled dishwasher requirements, the revision of heating elements requirements, the addition of the dishwasher controls washing test, the addition of the resistance to overvoltage test, the addition of the dishwasher lampholder endurance test, the addition of requirements for glass used as an enclosure, and the clarification of interlock requirements.
Scope
1.1
This standard applies to electric household dishwashers intended to be used in nonhazardous locations in accordance with the Canadian Electrical Code (CEC), Part I, C22.1, General Requirements – Canadian Electrical Code (CEC), Part II, C22.2, and the National Electrical Code (NEC), NFPA 70, on circuits having a nominal voltage not exceeding 250 V.
1.2
This standard applies to both cord-connected appliances and permanently-connecte
1.3
This Standard applies to smart-enabled household dishwashers that are intended to receive and respond to communication signals or data relating to power billing rate or demand response, or communication signals from a remote user interface such as a smart phone or computer. See Supplement SB.
1.4
This standard applies to household dishwashers generating ozone during normal operation. See Supplement SC.
1.5
This standard does not apply to commercial appliances. Commercial appliances are covered under the scope of the Standard for Commercial Dishwashing Machines, CSA C22.2 No. 168, or the Standard for Commercial Dishwashers, UL 921.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | C22.2 NO. 167-18 |
| Product Name | Household dishwashers (Binational standard with UL 749) |