Preface
This is the harmonized CSA Group and UL standard for Electrical Quick-Connect Terminals. It is the Third edition of CSA-C22.2 No. 153 and the Ninth edition of UL 310. This edition of CSA C22.2 No. 153 supersedes the previous edition published in 2009. This edition of UL 310 supersedes the previous edition published May 27, 2009.
This harmonized standard was prepared by the CSA Group and Underwriters Laboratories Inc. (UL). The efforts and support of the CANENA Technical Harmonization Subcommittee 99, Electrical Quick-Connect Terminals, are gratefully acknowledged.
Scope
1.1
This Standard applies to quick-connect terminals, both connectors and tabs, having nominal widths of 2.8, 3.2, 4.8, 5.2, and 6.3 mm (0.110, 0.125, 0.187, 0.205, and 0.250 in). They are intended for internal wiring connections in electrical equipment and for the field termination of conductors to electrical equipment in accordance with Part I of the Canadian Electrical Code, C22.1, in Canada, and the National Electrical Code, NFPA 70, in the United States of America.
1.2
These requirements apply to quick-connect terminals intended for use with one or two 26 - 10 AWG (0.13 - 5.3 mm2) copper conductors.
1.3
These requirements do not apply to terminals for use with aluminum conductors.
1.4
These requirements do not apply to multi-pole devices. Multi-pole devices are covered by UL 1977 and CSA C22.2 No. 182.3.
1.5
In Canada, general requirements applicable to this standard are given in CAN/CSA-C22.2 No. 0.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | C22.2 NO. 153-14 |
| Product Name | Electrical quick-connect terminals (Bi-national standard, with UL 310) |