Preface
This is the seventh edition of CSA C22.2 No. 0.3, Test Methods for electrical wires and cables, one of a series of Standards issued by the Canadian Standards Association under Part II of the Canadian Electrical Code.
It supersedes the previous editions, published in 2001, 1996, 1992, 1985, 1976, and 1971. For general information on the Standards of the Canadian Electrical Code, Part II, see the preface to CAN/CSA-C22.2 No. 0, General Requirements - Canadian Electrical Code, Part II.
Scope
1.1 General
This Standard describes the apparatus, test methods, and formulas to be used in carrying out the tests and calculations required by CSA electrical wire and cable Standards.
1.2 Acceptance requirements
The acceptance requirements expected to be fulfilled through the testing of any particular type of wire or cable are contained in the Standard relating to that type and do not constitute a part of this Standard.
1.3 Terminology
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | C22.2 NO. 0.3-09 (R2014) |
| Product Name | Test methods for electrical wires and cables |