Preface
This is the eighth edition of CSA B66, Design, material, and manufacturing requirements for prefabricated septic tanks and sewage holding tanks. It supersedes the previous editions, published in 2010 and 2005 under the same title, and published in 2000, 1990, 1985, 1979, and 1975 under the title Prefabricated Septic Tanks and Sewage Holding Tanks.
Major changes in this edition include
a) new requirements for the assessment of sewage tanks, other than septic tanks and holding tanks, with regard to structural sufficiency and watertightness;
b) clarification of inlet tee requirements;
c) clarification of volume-depth labelling requirements;
d) revision to chamber divider test parameters; and
e) clarification of gasket, sealant, and joint fabrication requirements.
This Standard is considered suitable for use for conformity assessment within the stated scope of the Standard.
Scope
1.1
This Standard specifies minimum design and material requirements as well as manufacturing practices and markings for prefabricated septic tanks, sewage holding tanks, and effluent chambers made of steel, concrete, fibreglass-reinforce
1.2
This Standard can be used to assess tanks, other than septic tanks and holding tanks, for structural sufficiency and watertightness.
Note: Other tanks used in sewage systems include, but are not limited to, the following:
a) tanks used for wastewater treatment plants;
b) tanks used as trash tanks;
c) pre-aeration tanks;
d) sewage flow-equalization tanks; and
e) tanks used for pit privies.
1.3
This Standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this Standard to establish appropriate safety and health practices and to determine the applicability of any regulatory limitations before use.
1.4
This Standard does not apply to sewage holding tanks used in recreational vehicles, which are covered in CAN/CSA-B45.6.
1.5
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | B66-16 |
| Product Name | Design, material, and manufacturing requirements for prefabricated septic tanks and sewage holding tanks |