Preface
This is the second edition of CSA B625, Portable tanks for the transport of dangerous goods. It supersedes the previous edition, published in 2008.
This Standard is one of a series of Standards prepared for use in conjunction with the Transportation of Dangerous Goods Regulations, which adopt this Standard by reference. Because the Regulations may adopt this Standard with certain exceptions or additional requirements, they should always be consulted in conjunction with this Standard.
Scope
1.1
This Standard applies to the design and manufacture of UN portable tanks and their approval by the Competent Authority of Canada. Such UN portable tanks shall have a capacity greater than 450 L and may or may not meet the definition of "container" within the terms of the International Maritime Organization's International Convention for Safe Containers, 1972, as amended.
This Standard also applies to the selection, use, inspection, testing, and repair of UN portable tanks, as well as IMO-type portable tanks (IMO-type 1, 2, 5, or 7 tanks), and IM 101 and IM 102 portable tanks, for handling, offering for transport, or transport of dangerous goods in Canada, whether or not they meet the definition of "container" within the terms of the International Convention for Safe Containers, 1972, as amended.
1.2
The testing and evaluation of a product in accordance with this Standard can involve the use of processes, materials, and/or equipment that can be hazardous. This Standard does not address the occupational health and safety aspects associated with its use. Anyone using this Standard has the responsibility to consult the appropriate authorities and establish appropriate health and safety practices in conjunction with any applicable regulatory requirements.
1.3
The Transportation of Dangerous Goods Act, 1992, and the Transportation of Dangerous Goods Regulations may set out requirements that are additional to or different from those in this Standard. Where there is an inconsistency between the requirements of this Standard and those of the Act or Regulations, the Act or Regulations takes precedence to the extent of the inconsistency.
1.4
This Standard sets out certain minimum requirements regarding the design, construction, testing, selection, and use of portable tanks. It is essential to exercise competent judgment in conjunction with this Standard. In some circumstances, it is necessary to exceed the minimum requirements of this Standard so that adequate public safety is achieved.
1.5
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | B625-13 (R2018) |
| Product Name | Portable tanks for the transport of dangerous goods |