Preface
This is the second edition of CSA B55.1, Test method for measuring efficiency and pressure loss of drain water heat recovery units. It supersedes the previous edition published in 2012.
The intent of the test apparatus is to simulate conditions in which drain water heat recovery (DWHR) units are installed and to standardize these conditions between various laboratories that conduct this testing. This Standard is only intended to rate the performance of vertically installed, falling-film DWHR units with equal potable water and drain water flow rates.
Scope
1.1
This Standard specifies requirements for measuring the heat recovery efficiency and pressure loss for vertically installed, falling-film drain water heat recovery (DWHR) units.
1.2
This Standard applies to DWHR units
a) of any diameter and length; and
b) with a configuration where potable water and drain water flow rate is equal;
1.3
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | B55.1-15 |
| Product Name | Test method for measuring efficiency and pressure loss of drain water heat recovery units |