Preface
This is the first edition of CSA B401, Vehicle maintenance facilities code.
CSA Group acknowledges that the development of this Code was made possible, in part, by the financial support of Natural Resources Canada.
This Code has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group.
Scope
1.1
This Code applies to the portions of a motor vehicle maintenance facility where natural-gas-fuelled vehicles are maintained, repaired, or stored during maintenance or repair, including areas and systems ancillary thereto.
1.2
The scope of this Code does not include
a) indoor or outdoor refuelling operations;
b) parking facilities; or
c) other fuels used for vehicles.
1.3
The terms "fuelling" and "refuelling" are used interchangeably in this Code.
1.4
The purpose of this Code is to provide reasonable means to manage the risks associated with the maintenance and repair of vehicles fueled with compressed natural gas (CNG) or liquefied natural gas (LNG) inside motor vehicle maintenance facilities.
1.5
The values given in SI units are the units of record for the purposes of this Code. The values given in parentheses are for information and comparison only.
Notes:
1) IEEE/ASTM SI 10 or ISO 80000-1 can be used as a guide when converting Imperial units to metric units.
2) Less than 1 m will be shown in mm.
3) 1 m or more will be shown in m to the nearest 0.1 m.
4) Ft/in conversions will be rounded to the nearest full inch using traditional rounding conventions.
5) Pressures will be rounded to the nearest whole value using traditional rounding conventions.
6) Where the word "gallon" is used in this Code, it indicates a U.S. gallon equivalent to 3.785 L water capacity.
1.6
In this Code, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Code; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Code.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.
1.7
All references to pressure throughout this Code are to be considered gauge pressures, unless otherwise specified.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | B401-18 |
| Product Name | Vehicle maintenance facilities code |