Preface
This is the fourth edition of CSA B149.5, Installation code for propane fuel systems and tanks on highway vehicles. It supersedes the previous editions, published in 2005 and 2000 by the Canadian Standards Association (CSA) as CAN/CSA-B149.5, and in 1995 by the Canadian Gas Association (CGA) as CAN/CGA-B149.5.
Scope
1.1
This Code applies to the installation, servicing, and repair of propane fuel system components and tanks on highway vehicles for the provision of motive power. This does not apply to vehicles qualified under the Canadian Motor Vehicle Safety Regulations.
1.2
Where the term "propane" is used, the requirements of this Code include, and apply equally to, any material that is composed predominantly of any of the following hydrocarbons or a mixture of them: propane, propylene, butane (normal butane or isobutane), and butylenes.
1.3
This Code and any Standards referenced in it do not make or imply any assurance or guarantee with respect to the life expectancy, durability, or operating performance of equipment and materials referenced in the Code.
1.4
The values given in yard/pound units are the standard. This Code contains SI (metric) equivalents to yard/pound units so that the Code can be used in SI (metric) units. SI (metric) equivalents may be approximate.
1.5
In this Code, unless approved otherwise by the authority having jurisdiction, "shall" indicates a mandatory requirement; "should" indicates a recommendation or that which is advised but not mandatory; and "may" indicates an advisory or optional statement. Notes to the text do not include mandatory or alternative requirements. The purpose of a note is to separate from the text explanatory or informative material that is not properly a part of this Code. Notes to figures and tables, however, are considered part of the figure or table and may be written as mandatory requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Overview
Targeting Canadian gas and propane industry workers, this standard reflects the latest advances in technology and corresponding safety requirements. It has been reviewed by regulatory authorities across Canada, and has been adopted into law in every Canadian province and territory. CSA-B149.5-10 applies to the installation, servicing, and repair of propane fuel system components and tanks on highway vehicles for the provision of motive power. This does not apply to vehicles qualified under the Canadian Motor Vehicle Safety Regulations.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | B149.5-10 (R2014) |
| Product Name | Installation code for propane fuel systems and tanks on highway vehicles |