Preface This is the second edition of CSA B140.9.2, Portable, pressurized-type, liquid-petroleum-fue
led camp stoves. It supersedes the previous edition, published in 1975. It is the second in a series of Standards covering minimum requirements for safe operation, acceptable performance, design, construction, manufacturing, marking, and testing of portable, liquid-fuel-burning appliances. The other Standards in the series are (a) CSA B140.9.1, Portable liquid fuelled catalytic appliances and (b) CSA B140.9.4, Portable, pressurized-type, liquid-petroleum-fue
lled lamps and lanterns. Safe and satisfactory use of portable, liquid-fueled appliances depends in part on correct operation and the burning of appropriate fuel. Scope 1.1 This Standard applies to portable, pressurized-type, liquid-petroleum-fue
lled camp stoves with one or more surface burners. 1.2 This Standard applies to camp stoves intended for use outdoors only. 1.3 This Standard may be applied to camp stoves using alcohol-type fuel with a pressurized fuel system. 1.4 The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only. 1.5 In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Preface
This is the second edition of CSA B140.9.2, Portable, pressurized-type, liquid-petroleum-fueled camp stoves. It supersedes the previous edition, published in 1975. It is the second in a series of Standards covering minimum requirements for safe operation, acceptable performance, design, construction, manufacturing, marking, and testing of portable, liquid-fuel-burning appliances.
The other Standards in the series are
(a) CSA B140.9.1, Portable liquid fuelled catalytic appliances and
(b) CSA B140.9.4, Portable, pressurized-type, liquid-petroleum-fuelled lamps and lanterns.
Safe and satisfactory use of portable, liquid-fueled appliances depends in part on correct operation and the burning of appropriate fuel.
Scope
1.1
This Standard applies to portable, pressurized-type, liquid-petroleum-fuelled camp stoves with one or more surface burners.
1.2
This Standard applies to camp stoves intended for use outdoors only.
1.3
This Standard may be applied to camp stoves using alcohol-type fuel with a pressurized fuel system.
1.4
The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.
1.5
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.