Preface
This is the second edition of ASME A112.19.3/CSA B45.4, Stainless steel plumbing fixtures. It supersedes the previous edition published in 2008.
Scope
1.1
This Standard covers plumbing fixtures made of stainless steel alloys and specifies requirements for materials, construction, performance, testing, and markings.
Note: The term "corrosion-resisting
1.2
This Standard covers the following plumbing fixtures:
a) bathtubs;
b) bidets;
c) drinking fountains and water coolers;
d) lavatories;
e) shower bases;
f) sinks:
i) kitchen and bar sinks;
ii) laboratory sinks;
iii) laundry sinks;
iv) service sinks; and
v) utility sinks;
vi) urinals; and
vii) water closets.
1.3
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
1.4
SI units are the units of record in Canada. In this Standard, the yard/pound units are shown in parentheses. The values stated in each measurement system are equivalent in application; however, each system is to be used independently. Combining values from the two measurement systems can result in non-conformance with this Standard.
All references to gallons are to U.S. gallons.
For information on the unit conversion criteria used in this Standard, see Annex A.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASME A112.19.3-2017/CSA B45.4-17 |
| Product Name | Stainless steel plumbing fixtures |