Preface
This is the first edition of ANSI HGV 3.1, Fuel system components for compressed hydrogen gas powered vehicles. This precedes CSA HGV 3.1-2013.
Scope
1.1
This Standard establishes requirements for newly produced compressed hydrogen gas fuel system components, intended for use on hydrogen gas powered vehicles as listed below:
a) check valves;
b) manual valves;
c) manual container valves;
d) automatic valves;
e) gas injectors;
f) pressure indicators;
g) pressure regulator;
h) pressure relief valves;
i) pressure relief devices;
j) excess flow valves;
k) gas-tight housing and leakage capture lines and passages;
l) rigid fuel lines;
m) flexible fuel lines;
n) filter housing;
o) fittings; and
p) discharge line closures.
Note: It is recognized that other components not specifically covered herein can be examined to meet the criteria of HGV 3.1 and tested according to the appropriate functional needs.
1.2
This Standard applies to devices that have a service pressure of either 25MPa, 35MPa, 50MPa, or 70MPa hereinafter referred to in this Standard as the following:
a) "H25" - 25 MPa;
b) "H35" - 35 MPa;
c) "H50" - 50 MPa;
d) "H70" - 70 MPa.
This Standard also applies to components downstream of the first stage of pressure reduction with a maximum operating pressure designated by the manufacturer in kPa (psi).
1.3
This Standard addresses the pressure containment, performance, and safety characteristics of components listed Clause 1.1.
1.4
This Standard does not apply to the following:
a) hydrogen gas fuel system components incorporated during the manufacture of motor vehicles originally manufactured in compliance with the Federal Motor Vehicle Safety Standards (FMVSS) for Compressed Hydrogen Gas Fueled Vehicles and the Canadian Motor Vehicle Safety Standard (CMVSS);
b) fuel containers;
c) stationary gas engines;
d) container mounting hardware;
e) electronic fuel management;
f) refueling receptacles; or
g) three-way valves.
1.5
In the case of conflict between this Standard and Federal, Provincial, State, or Local requirements, the government requirements take precedence.
1.6
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user shall satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
1.7
This Standard contains SI (Metric) units corresponding to the yard/pound quantities, the purpose being to allow the standard to be used in SI (Metric) units. If a value for a measurement and a corresponding value in other units are stated, the first stated value is to be regarded as the requirement. The given corresponding value may be approximate. If a value for a measurement and a corresponding value in other units are both specified as a quoted marking requirement, the first stated unit, or both are to be provided.
Note: IEEE/ASTM SI 10 or ISO 80000-1 is used as a guide in making metric conversion from yard/pound quantities.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ANSI HGV 3.1-2015 |
| Product Name | Fuel system components for compressed hydrogen gas powered vehicles |