Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion hazard is present. Ideal for mining operations, shipyards, refineries, chemical plants, etc. Optional protective grill. Flanges can be mounted.
| CS UNITEC | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 8 1521 0030 |
| Product Name | Explosion Proof Axial Fan |
| Applications / Use | Ventilation |
| Product Form | Bare |
| Draft | Forced Draft |
| Environment | Clean |
| Fan / Blower Diameter | 12.0 inch (305 mm) |