Win Source Part Number: 1349896-CVPD-970X-62
Category: Crystals, Oscillators, Resonators - Oscillators
Series: CVPD-970
Type: VCXO
Package: Strip
Size / Dimension: 0.559" L x 0.360" W (14.20mm x 9.14mm)
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 25
Frequency: 622.08 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 80mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
Absolute Pull Range (APR): ±50ppm
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Crystek Corporation
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1349896-CVPD-970X-622.080 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | VCXO |
| Package / Form Factor | 6-SMD, No Lead |
| Frequency | 622 MHz |