Crystek Crystals Corporation Oscillators - CVHD-950X-100 CVHD-950X-100

Description
Manufacturer: Crystek Corporation Win Source Part Number: 867461-CVHD-950X-100 Series: CVHD-950 Operating Temperature Range: -40°C ~ 85°C Features: VCXO CMOS Oscillator 3.3V - 4-SMD, No Lead Package: 4-SMD, No Lead Package: Strip Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CVHD-950X-100.000, CVHD-950X-100-ND, CVHD950X100, 744-1468
Request a Quote Datasheet
Description
Manufacturer: Crystek Corporation Win Source Part Number: 867461-CVHD-950X-100 Series: CVHD-950 Operating Temperature Range: -40°C ~ 85°C Features: VCXO CMOS Oscillator 3.3V - 4-SMD, No Lead Package: 4-SMD, No Lead Package: Strip Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CVHD-950X-100.000, CVHD-950X-100-ND, CVHD950X100, 744-1468
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CVHD-950X-100 - 867461-CVHD-950X-100 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CVHD-950X-100
867461-CVHD-950X-100
Oscillators - CVHD-950X-100 867461-CVHD-950X-100
Manufacturer: Crystek Corporation Win Source Part Number: 867461-CVHD-950X-100 Series: CVHD-950 Operating Temperature Range: -40°C ~ 85°C Features: VCXO CMOS Oscillator 3.3V - 4-SMD, No Lead Package: 4-SMD, No Lead Package: Strip Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CVHD-950X-100.000, CVHD-950X-100-ND, CVHD950X100, 744-1468

Manufacturer: Crystek Corporation
Win Source Part Number: 867461-CVHD-950X-100
Series: CVHD-950
Operating Temperature Range: -40°C ~ 85°C
Features: VCXO CMOS Oscillator 3.3V - 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Strip
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CVHD-950X-100.000, CVHD-950X-100-ND, CVHD950X100, 744-1468

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 867461-CVHD-950X-100
Product Name Oscillators - CVHD-950X-100
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IN - 1108376-TLC556IN - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 2.1 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Oscillators - 863-510ACA212M500BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details