Crystek Crystals Corporation VCOs (Voltage Controlled Oscillators) CVCO55BE-1750-1810

Description
VCO 1780MHZ 0.5-4.5V 12.7X12.7MM
Description
VCO 1780MHZ 0.5-4.5V 12.7X12.7MM

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - CVCO55BE-1750-1810 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
VCOs (Voltage Controlled Oscillators)
CVCO55BE-1750-1810
VCOs (Voltage Controlled Oscillators) CVCO55BE-1750-1810
VCO 1780MHZ 0.5-4.5V 12.7X12.7MM

VCO 1780MHZ 0.5-4.5V 12.7X12.7MM

Supplier's Site
Oscillator, VCO;Type,High Frequency;1750-1810MHz;12.7x12.7mm SMD - 70051734 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscillator, VCO;Type,High Frequency;1750-1810MHz;12.7x12.7mm SMD
70051734
Oscillator, VCO;Type,High Frequency;1750-1810MHz;12.7x12.7mm SMD 70051734
The CVCO55 is an industry standard VCO package designed to meet the requirements for a variety of applications. With frequencies ranging from 50 MHz to 5.8 GHz, our CVCO55 family is our largest of VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low Harmonic Suppression. Applications: Digital Radio Equipment Fixed Wireless Access Satellite Communication System Base Stations

The CVCO55 is an industry standard VCO package designed to meet the requirements for a variety of applications. With frequencies ranging from 50 MHz to 5.8 GHz, our CVCO55 family is our largest of VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low Harmonic Suppression.
Applications:

  • Digital Radio Equipment
  • Fixed Wireless Access
  • Satellite Communication System
  • Base Stations
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Oscillators Oscillators
Product Number CVCO55BE-1750-1810 70051734
Product Name VCOs (Voltage Controlled Oscillators) Oscillator, VCO;Type,High Frequency;1750-1810MHz;12.7x12.7mm SMD
Oscillator Type VCO VCO
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1750 to 1810 MHz
Phase Noise -103 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC275-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-2243C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details