Crystek Crystals Corporation Oscillator, VCO;Type,High Frequency;510-770MHz;12.7x12.7mm SMD CVCO55BE-0510-0770

Description
The CVCO55 Series is an industry standard VCO package designed to meet the requirements of a variety of applications. With frequencies ranging from 45 MHz to 5.55 GHz, our CVCO55 Series is our largest VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low harmonic suppression. Features: Frequency Range: 45 MHz to 5.55 GHz Temperature Range: –40°C to 85°C Package: 12.7 × 12.7 mm SMD Applications: Digital Radio Fixed Wireless Access Satellite Communication System Base Stations
Description
The CVCO55 Series is an industry standard VCO package designed to meet the requirements of a variety of applications. With frequencies ranging from 45 MHz to 5.55 GHz, our CVCO55 Series is our largest VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low harmonic suppression. Features: Frequency Range: 45 MHz to 5.55 GHz Temperature Range: –40°C to 85°C Package: 12.7 × 12.7 mm SMD Applications: Digital Radio Fixed Wireless Access Satellite Communication System Base Stations

Suppliers

Company
Product
Description
Supplier Links
Oscillator, VCO;Type,High Frequency;510-770MHz;12.7x12.7mm SMD - 70051699 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscillator, VCO;Type,High Frequency;510-770MHz;12.7x12.7mm SMD
70051699
Oscillator, VCO;Type,High Frequency;510-770MHz;12.7x12.7mm SMD 70051699
The CVCO55 Series is an industry standard VCO package designed to meet the requirements of a variety of applications. With frequencies ranging from 45 MHz to 5.55 GHz, our CVCO55 Series is our largest VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low harmonic suppression. Features: Frequency Range: 45 MHz to 5.55 GHz Temperature Range: –40°C to 85°C Package: 12.7 × 12.7 mm SMD Applications: Digital Radio Fixed Wireless Access Satellite Communication System Base Stations

The CVCO55 Series is an industry standard VCO package designed to meet the requirements of a variety of applications. With frequencies ranging from 45 MHz to 5.55 GHz, our CVCO55 Series is our largest VCO product line. We offer bandwidths as wide as an octave, very low phase noise and low harmonic suppression.
Features:

  • Frequency Range: 45 MHz to 5.55 GHz
  • Temperature Range: –40°C to 85°C
  • Package: 12.7 × 12.7 mm SMD
    Applications:
  • Digital Radio
  • Fixed Wireless Access
  • Satellite Communication System
  • Base Stations
Supplier's Site
VCOs (Voltage Controlled Oscillators) - CVCO55BE-0510-0770 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
VCOs (Voltage Controlled Oscillators)
CVCO55BE-0510-0770
VCOs (Voltage Controlled Oscillators) CVCO55BE-0510-0770
VCO 640MHZ 1-8V 12.7MMX12.7MM

VCO 640MHZ 1-8V 12.7MMX12.7MM

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 70051699 CVCO55BE-0510-0770
Product Name Oscillator, VCO;Type,High Frequency;510-770MHz;12.7x12.7mm SMD VCOs (Voltage Controlled Oscillators)
Oscillator Type VCO VCO
Frequency 510 to 770 MHz
Phase Noise -106 dBc/Hz
Tuning Voltage 1 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillator Crystal - 510BBA100M000AAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Super-TCXOs - SCT5358AE-FS-33N0-25 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
View Details