Crystek Crystals Corporation Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) CVCO55BE-0400-0800

Description
Win Source Part Number: 1032151-CVCO55BE-040 0-0800 Category: Crystals, Oscillators, Resonators>VCOs (Voltage Controlled Oscillators) Series: CVCO55 Package: Strip Standard Package: 5 Frequency Range: 400 ~ 800MHz Height: 0.150" (3.81mm) Frequency - Center: 600MHz Tuning Voltage (VDC): 0 V ~ 12 V 2nd Harmonic, Typ (dBc): -5 Icc Max: 17mA Power (dBm): 7 ±5 Phase Noise Typ (dBc/Hz): -105 Voltage - Supply: 5V Package / Case: 16-QFN, Variant Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Pushing (MHz/V): 5 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Crystek Corporation Other Names: CVCO55BE04000800,744 -1071
Request a Quote Datasheet
Description
Win Source Part Number: 1032151-CVCO55BE-040 0-0800 Category: Crystals, Oscillators, Resonators>VCOs (Voltage Controlled Oscillators) Series: CVCO55 Package: Strip Standard Package: 5 Frequency Range: 400 ~ 800MHz Height: 0.150" (3.81mm) Frequency - Center: 600MHz Tuning Voltage (VDC): 0 V ~ 12 V 2nd Harmonic, Typ (dBc): -5 Icc Max: 17mA Power (dBm): 7 ±5 Phase Noise Typ (dBc/Hz): -105 Voltage - Supply: 5V Package / Case: 16-QFN, Variant Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Pushing (MHz/V): 5 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Crystek Corporation Other Names: CVCO55BE04000800,744 -1071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) - 1032151-CVCO55BE-0400-0800 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
1032151-CVCO55BE-0400-0800
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) 1032151-CVCO55BE-0400-0800
Win Source Part Number: 1032151-CVCO55BE-040 0-0800 Category: Crystals, Oscillators, Resonators>VCOs (Voltage Controlled Oscillators) Series: CVCO55 Package: Strip Standard Package: 5 Frequency Range: 400 ~ 800MHz Height: 0.150" (3.81mm) Frequency - Center: 600MHz Tuning Voltage (VDC): 0 V ~ 12 V 2nd Harmonic, Typ (dBc): -5 Icc Max: 17mA Power (dBm): 7 ±5 Phase Noise Typ (dBc/Hz): -105 Voltage - Supply: 5V Package / Case: 16-QFN, Variant Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Pushing (MHz/V): 5 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Crystek Corporation Other Names: CVCO55BE04000800,744 -1071

Win Source Part Number: 1032151-CVCO55BE-0400-0800
Category: Crystals, Oscillators, Resonators>VCOs (Voltage Controlled Oscillators)
Series: CVCO55
Package: Strip
Standard Package: 5
Frequency Range: 400 ~ 800MHz
Height: 0.150" (3.81mm)
Frequency - Center: 600MHz
Tuning Voltage (VDC): 0 V ~ 12 V
2nd Harmonic, Typ (dBc): -5
Icc Max: 17mA
Power (dBm): 7 ±5
Phase Noise Typ (dBc/Hz): -105
Voltage - Supply: 5V
Package / Case: 16-QFN, Variant
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Pushing (MHz/V): 5
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Crystek Corporation
Other Names: CVCO55BE04000800,744-1071

Buy Now Datasheet
VCOs (Voltage Controlled Oscillators) - CVCO55BE-0400-0800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
VCOs (Voltage Controlled Oscillators)
CVCO55BE-0400-0800
VCOs (Voltage Controlled Oscillators) CVCO55BE-0400-0800
VCO 600MHZ 0-12V 12.7X12.7MM

VCO 600MHZ 0-12V 12.7X12.7MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 1032151-CVCO55BE-0400-0800 CVCO55BE-0400-0800
Product Name Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) VCOs (Voltage Controlled Oscillators)
Package / Form Factor 16-QFN, Variant
Phase Noise -105 dBc/Hz
Tuning Voltage 0.0 to 12 volts
Harmonic Suppression -5 dBc
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73305T-90.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 90 MHz
Frequency Stability 50 ppm
View Details