Crystek Crystals Corporation Oscillators - CVCO55-602122 CVCO55-602122

Description
Manufacturer: Crystek Corporation Win Source Part Number: 867458-CVCO55-602122 Series: CVCO55 Features: 2050MHz Center Frequency Voltage Controlled Oscillator - dBm - 2nd Harmonic Typ (dBc) Package: Strip Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Crystek Corporation Win Source Part Number: 867458-CVCO55-602122 Series: CVCO55 Features: 2050MHz Center Frequency Voltage Controlled Oscillator - dBm - 2nd Harmonic Typ (dBc) Package: Strip Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CVCO55-602122 - 867458-CVCO55-602122 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CVCO55-602122
867458-CVCO55-602122
Oscillators - CVCO55-602122 867458-CVCO55-602122
Manufacturer: Crystek Corporation Win Source Part Number: 867458-CVCO55-602122 Series: CVCO55 Features: 2050MHz Center Frequency Voltage Controlled Oscillator - dBm - 2nd Harmonic Typ (dBc) Package: Strip Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Crystek Corporation
Win Source Part Number: 867458-CVCO55-602122
Series: CVCO55
Features: 2050MHz Center Frequency Voltage Controlled Oscillator - dBm - 2nd Harmonic Typ (dBc)
Package: Strip
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
VCOs (Voltage Controlled Oscillators) - CVCO55-602122 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
VCOs (Voltage Controlled Oscillators)
CVCO55-602122
VCOs (Voltage Controlled Oscillators) CVCO55-602122
VCO 2050MHZ SMD 12.7X12.7MM

VCO 2050MHZ SMD 12.7X12.7MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 867458-CVCO55-602122 CVCO55-602122
Product Name Oscillators - CVCO55-602122 VCOs (Voltage Controlled Oscillators)
Oscillator Type VCO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510ABA000149BAG - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details