Crystek Crystals Corporation RF and Wireless - RF Misc ICs and Modules CPPD-2-4

Description
FREQ DOUBLER SMA 2.0-4.0GHZ
Description
FREQ DOUBLER SMA 2.0-4.0GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - CPPD-2-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
CPPD-2-4
RF and Wireless - RF Misc ICs and Modules CPPD-2-4
FREQ DOUBLER SMA 2.0-4.0GHZ

FREQ DOUBLER SMA 2.0-4.0GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number CPPD-2-4
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL11473-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 5447ADM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4769-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details