Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
CRYSTEK CRYSTALS CORPORATION
CLPFL-1600 -- RF FILTERS
Crystek Crystals Corporation
RF Filters
CLPFL-1600
Description
RF FILTER LOW PASS 1.6GHZ INLINE
ODG (Origin Data Global)
Done
Datasheet
Description
RF FILTER LOW PASS 1.6GHZ INLINE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Filters
CLPFL-1600
RF Filters
CLPFL-1600
RF FILTER LOW PASS 1.6GHZ INLINE
RF FILTER LOW PASS 1.6GHZ INLINE
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Filters and Microwave Filters
Product Number
CLPFL-1600
Product Name
RF Filters
Filter Type
Low Pass; Low Pass
Unlock Full Specs
to access all available technical data
Similar Products
Chengdu Filter Technology Co., Ltd.
1250-1350MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW)
HRT-SF(1300/100)-1974N
Specs
Filter Type
Band Reject
Fc
0.0 to 2500 MHz
Insertion Loss
3 dB
View Details
Smiths Interconnect, a Molex company
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch
Specs
Filter Type
Bandpass; Low Pass
View Details
Marki Microwave LLC
Passive GaAs MMIC 12.14 - 18.16 GHz Bandpass Filter
MFBP-00043CH
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
12140 to 18160 MHz
View Details
5o.com
Low Pass Filter
5o2725220
Specs
Filter Type
Low Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
0.0 to 9000 MHz
View Details