CHPFL-0100 is a 7th order Butterworth high-pass filter designed for test equipment and lab use, featuring 50Ω SMA connectors and a rugged housing. It provides insertion loss below 0.24 dB above 300 MHz and suppresses frequencies below 100 MHz with over 103 dB attenuation at 100 MHz. The filter handles up to +36 dBm (4 watts) and operates from -40°C to 85°C, with storage from -55°C to 100°C. Its male and female SMA connectors are configured for in-line mounting, with return loss exceeding 8.8 dB from 3 GHz and increasing below 100 MHz.
RF FILTER HI PASS 100MHZ INLINE Product overview: CHPFL-0100 from Crystek Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 100MHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-CHPFL-0100 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 844-CHPFL-0100 |
| Product Name | 100MHZ EMI RFI Filter |
| Filter Category | Active Filter |