RF Cable Assemblies 12in. M/M IL:.66dB/ft @18GHz
CBL ASSY SMA PLUG TO PLUG 12"
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | CCSMA2-MM-SS402-12 | CCSMA2-MM-SS402-12 |
| Product Name | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | |
| Product Type | Coaxial | |
| Cable Type | Coaxial |