CBL ASSY SMA PLUG TO PLUG 36"
RF Cable Assemblies 36in. M/M IL:.66dB/ft @18GHz
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | CCSMA1-MM-SS402-36 | CCSMA1-MM-SS402-36 |
| Product Name | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) |
| Rated Temperature | -45 to 85 C (-49 to 185 F) | |
| Application | RF |