CRYSTEK CRYSTALS CORPORATION
CCSMA-MM-36 -- RF COAX CABLE ASSEMBLY, RG174/U 50 OHM CABLE, SMA/SMA MALE/MALE CONNECTORS, 36"
Crystek Crystals Corporation
RF Coax Cable Assembly, RG174/U 50 Ohm Cable, SMA/SMA Male/Male Connectors, 36"
CCSMA-MM-36
Description
Featrues:
Shrink Tubing Over Crimp Area Strain Relief
26 AWG Bare Copper Covered Steel Center Conductor
Tinned Copper Braid Shielding (90% Coverage)
Polyethylene Insulation
Black PVC Jacket
Operating Temperature: –40°C to +85°C
Description
Featrues:
Shrink Tubing Over Crimp Area Strain Relief
26 AWG Bare Copper Covered Steel Center Conductor
Tinned Copper Braid Shielding (90% Coverage)
Polyethylene Insulation
Black PVC Jacket
Operating Temperature: –40°C to +85°C
Suppliers
RF Coax Cable Assembly, RG174/U 50 Ohm Cable, SMA/SMA Male/Male Connectors, 36"
70051868
Featrues:
Shrink Tubing Over Crimp Area Strain Relief
26 AWG Bare Copper Covered Steel Center Conductor
Tinned Copper Braid Shielding (90% Coverage)
Polyethylene Insulation
Black PVC Jacket
Operating Temperature: –40°C to +85°C
Featrues:
- Shrink Tubing Over Crimp Area Strain Relief
- 26 AWG Bare Copper Covered Steel Center Conductor
- Tinned Copper Braid Shielding (90% Coverage)
- Polyethylene Insulation
- Black PVC Jacket
- Operating Temperature: –40°C to +85°C
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
70051868 |
|
Product Name
|
RF Coax Cable Assembly, RG174/U 50 Ohm Cable, SMA/SMA Male/Male Connectors, 36" |
|
Cable Type
|
Coaxial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
RF
Product Type
UMCC GEN 1 Plug
Cable Length
0.2953 ft (0.9000 dm)
View Details
8 suppliers
Application
RF
Rated Temperature
-55 to 125 C (-67 to 257 F)
View Details
Amphenol Communications Solutions
Cable Length
3.28 ft (10 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details