CRYSTEK CRYSTALS CORPORATION
CCSMA-MM-12 -- RF COAX CABLE ASSEMBLY, RG174/U 50 OHM CABLE, SMA/SMA MALE/MALE CONNECTORS, 12"
Crystek Crystals Corporation
RF Coax Cable Assembly, RG174/U 50 Ohm Cable, SMA/SMA Male/Male Connectors, 12"
CCSMA-MM-12
Description
Featrues:
Shrink Tubing Over Crimp Area Strain Relief
26 AWG Bare Copper Covered Steel Center Conductor
Tinned Copper Braid Shielding (90% Coverage)
Polyethylene Insulation
Black PVC Jacket
Operating Temperature: –40°C to +85°C
Description
Featrues:
Shrink Tubing Over Crimp Area Strain Relief
26 AWG Bare Copper Covered Steel Center Conductor
Tinned Copper Braid Shielding (90% Coverage)
Polyethylene Insulation
Black PVC Jacket
Operating Temperature: –40°C to +85°C
Suppliers
RF Coax Cable Assembly, RG174/U 50 Ohm Cable, SMA/SMA Male/Male Connectors, 12"
70051865
Featrues:
Shrink Tubing Over Crimp Area Strain Relief
26 AWG Bare Copper Covered Steel Center Conductor
Tinned Copper Braid Shielding (90% Coverage)
Polyethylene Insulation
Black PVC Jacket
Operating Temperature: –40°C to +85°C
Featrues:
- Shrink Tubing Over Crimp Area Strain Relief
- 26 AWG Bare Copper Covered Steel Center Conductor
- Tinned Copper Braid Shielding (90% Coverage)
- Polyethylene Insulation
- Black PVC Jacket
- Operating Temperature: –40°C to +85°C
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
70051865 |
|
Product Name
|
RF Coax Cable Assembly, RG174/U 50 Ohm Cable, SMA/SMA Male/Male Connectors, 12" |
|
Cable Type
|
Coaxial
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
ATA / SATA
Standards / Certifications
RoHS
View Details
Application
Instrumentation and Control
Product Type
System
Cable Length
9.84 ft (30 dm)
View Details
3 suppliers