CBL ASSY 2.92MM PLUG TO PLUG 36"
RF Cable Assemblies 2.9mm(K)/2.9mm(K) Low Loss 40GHz S/S
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | CCK40-MM-160-36 | CCK40-MM-160-36 |
| Product Name | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Cable Length | 3 ft (9.14 dm) | 3 ft (9.14 dm) |
| Rated Temperature | -40 to 85 C (-40 to 185 F) | |
| Application | RF |