RF Cable Assemblies 26.5GHz 39.4 inch IL
CBL ASSY 2.92MM PLUG-PLUG 3.3'
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | CCK26.5-MM-190-39.4 | CCK26.5-MM-190-39.4 |
| Product Name | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | |
| Product Type | Coaxial | |
| Cable Type | Coaxial |