Crystek Crystals Corporation Oscillators - CCHD-950-20-104.000 CCHD-950-20-104.000

Description
Manufacturer: Crystek Corporation Win Source Part Number: 866034-CCHD-950-20-1 04.000 Series: CCHD-950 Operating Temperature Range: 0°C ~ 70°C Features: 104 MHz XO (Standard) HCMOS Oscillator 3.3V - 4-SMD, No Lead Package: 4-SMD, No Lead Package: Strip Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Crystek Corporation Win Source Part Number: 866034-CCHD-950-20-1 04.000 Series: CCHD-950 Operating Temperature Range: 0°C ~ 70°C Features: 104 MHz XO (Standard) HCMOS Oscillator 3.3V - 4-SMD, No Lead Package: 4-SMD, No Lead Package: Strip Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CCHD-950-20-104.000 - 866034-CCHD-950-20-104.000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CCHD-950-20-104.000
866034-CCHD-950-20-104.000
Oscillators - CCHD-950-20-104.000 866034-CCHD-950-20-104.000
Manufacturer: Crystek Corporation Win Source Part Number: 866034-CCHD-950-20-1 04.000 Series: CCHD-950 Operating Temperature Range: 0°C ~ 70°C Features: 104 MHz XO (Standard) HCMOS Oscillator 3.3V - 4-SMD, No Lead Package: 4-SMD, No Lead Package: Strip Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Crystek Corporation
Win Source Part Number: 866034-CCHD-950-20-104.000
Series: CCHD-950
Operating Temperature Range: 0°C ~ 70°C
Features: 104 MHz XO (Standard) HCMOS Oscillator 3.3V - 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Strip
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 866034-CCHD-950-20-104.000
Product Name Oscillators - CCHD-950-20-104.000
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator TV32 - TV32-33020S-10.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV32
Frequency 10 MHz
View Details