Crystek Crystals Corporation RF and Wireless - Attenuators CATTEN-03R0

Description
RF ATTENUATOR 3DB 50OHM SMA
Description
RF ATTENUATOR 3DB 50OHM SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - CATTEN-03R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
CATTEN-03R0
RF and Wireless - Attenuators CATTEN-03R0
RF ATTENUATOR 3DB 50OHM SMA

RF ATTENUATOR 3DB 50OHM SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number CATTEN-03R0
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-BGT24AT2E6433XUMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 24000 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100126FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4682-A10-GDR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V
Operating Frequency 76 to 108 MHz
View Details