Crystek Crystals Corporation Crystals, Oscillators, Resonators - Oscillators C3390-12.288

Description
Win Source Part Number: 1050816-C3390-12.288 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: C33 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12.288 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±100ppm Current - Supply (Max): 18mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.283" L x 0.205" W (7.20mm x 5.20mm) Alternative Parts (Cross-Reference): ASFL1-12.288MHZ-L-T; ASFL1-12.000MHZ-L-T; ASFL1-11.0592MHZ-L-T ; ECS-3953M-120-AU-TR; 8W-12.000MBC-T; 7W-12.000MBC-T; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Crystek Corporation Other Names: C3390-12.288MHZ
Request a Quote Datasheet
Description
Win Source Part Number: 1050816-C3390-12.288 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: C33 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12.288 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±100ppm Current - Supply (Max): 18mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.283" L x 0.205" W (7.20mm x 5.20mm) Alternative Parts (Cross-Reference): ASFL1-12.288MHZ-L-T; ASFL1-12.000MHZ-L-T; ASFL1-11.0592MHZ-L-T ; ECS-3953M-120-AU-TR; 8W-12.000MBC-T; 7W-12.000MBC-T; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Crystek Corporation Other Names: C3390-12.288MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1050816-C3390-12.288 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1050816-C3390-12.288
Crystals, Oscillators, Resonators - Oscillators 1050816-C3390-12.288
Win Source Part Number: 1050816-C3390-12.288 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: C33 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12.288 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±100ppm Current - Supply (Max): 18mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.283" L x 0.205" W (7.20mm x 5.20mm) Alternative Parts (Cross-Reference): ASFL1-12.288MHZ-L-T; ASFL1-12.000MHZ-L-T; ASFL1-11.0592MHZ-L-T ; ECS-3953M-120-AU-TR; 8W-12.000MBC-T; 7W-12.000MBC-T; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Crystek Corporation Other Names: C3390-12.288MHZ

Win Source Part Number: 1050816-C3390-12.288
Category: Crystals, Oscillators, Resonators>Oscillators
Series: C33
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 12.288 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±100ppm
Current - Supply (Max): 18mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.283" L x 0.205" W (7.20mm x 5.20mm)
Alternative Parts (Cross-Reference): ASFL1-12.288MHZ-L-T; ASFL1-12.000MHZ-L-T; ASFL1-11.0592MHZ-L-T; ECS-3953M-120-AU-TR; 8W-12.000MBC-T; 7W-12.000MBC-T;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Crystek Corporation
Other Names: C3390-12.288MHZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1050816-C3390-12.288
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 12.29 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PW - 081171-NE555PW - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP
Frequency 0.1000 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillator Crystal - 530CA125M000DG - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers