Spider-81 Vibration Controller
The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product:
•DSP centralized design with simple network connection •4 - 1024 input channels with excellent phase match •PC-tethered mode or standalone Black Box mode •24 bit A/D and D/A, 130 dB input dynamic range •Integrated IEPE output, charge amplifier, AC/DC coupling, TEDS •Continuous recording for all channels at full sampling rate •AC or DC power •Isolated digital I/O •Bright LCD display
It includes a full set of application functions:
•Random •Sine-on-Random •Random-on-Random •Swept Sine •Resonant Search and Tracked Dwell •Classic Shock, Transient, SRS •Time Data Replication •Limiting and Notching •Shaker Diagnosis Tools •Data Recording and Dynamic Signal Analysis •Thermo Chamber Interface
Spider-81 Vibration Controller
The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product:
•DSP centralized design with simple network connection
•4 - 1024 input channels with excellent phase match
•PC-tethered mode or standalone Black Box mode
•24 bit A/D and D/A, 130 dB input dynamic range
•Integrated IEPE output, charge amplifier, AC/DC coupling, TEDS
•Continuous recording for all channels at full sampling rate
•AC or DC power
•Isolated digital I/O
•Bright LCD display
|
It includes a full set of application functions:
•Random
•Sine-on-Random
•Random-on-Random
•Swept Sine
•Resonant Search and Tracked Dwell
•Classic Shock, Transient, SRS
•Time Data Replication
•Limiting and Notching
•Shaker Diagnosis Tools
•Data Recording and Dynamic Signal Analysis
•Thermo Chamber Interface | |