Crystal Instruments Dynamic Measurement System Spider-80X

Description
Highlights •Highly modular, distributed, networkable dynamic measurement system • 4 - 1024 input channels •Time synchronization accuracy up to 100 ns for all channels •PC Tethered mode or standalone Black Box mode •All input channels sampled simultaneously up to 102.4 kHz •24-bit A/D and D/A ,130 dB dynamic range•Voltage, IEPE, AC/DC coupling, TEDS •Continuous recording for all channels at full speed •Power over Ethernet, AC/DC power •Signal source, digital I/O and hardware control panel •Extremely compact and rugged design •Configurable Signal Analysis: Digital filters, transient capture, FFT, PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry leading hardware. Typical Applications •Aerospace and Defense •Automotive •Electronics •Wind Energy •Power Generation •Paper Processing •Structural Testing •Modal Testing •Rotor Balancing •Machine Conditioning Monitoring •Construction Seismic Monitoring •Acoustic Measurement •Automated Production Test
Description
Highlights •Highly modular, distributed, networkable dynamic measurement system • 4 - 1024 input channels •Time synchronization accuracy up to 100 ns for all channels •PC Tethered mode or standalone Black Box mode •All input channels sampled simultaneously up to 102.4 kHz •24-bit A/D and D/A ,130 dB dynamic range•Voltage, IEPE, AC/DC coupling, TEDS •Continuous recording for all channels at full speed •Power over Ethernet, AC/DC power •Signal source, digital I/O and hardware control panel •Extremely compact and rugged design •Configurable Signal Analysis: Digital filters, transient capture, FFT, PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry leading hardware. Typical Applications •Aerospace and Defense •Automotive •Electronics •Wind Energy •Power Generation •Paper Processing •Structural Testing •Modal Testing •Rotor Balancing •Machine Conditioning Monitoring •Construction Seismic Monitoring •Acoustic Measurement •Automated Production Test

Suppliers

Company
Product
Description
Supplier Links
Dynamic Measurement System - Spider-80X - Crystal Instruments
Santa Clara, CA, United States
Dynamic Measurement System
Spider-80X
Dynamic Measurement System Spider-80X
Highlights •Highly modular, distributed, networkable dynamic measurement system • 4 - 1024 input channels •Time synchronization accuracy up to 100 ns for all channels •PC Tethered mode or standalone Black Box mode •All input channels sampled simultaneously up to 102.4 kHz •24-bit A/D and D/A ,130 dB dynamic range•Voltage, IEPE, AC/DC coupling, TEDS •Continuous recording for all channels at full speed •Power over Ethernet, AC/DC power •Signal source, digital I/O and hardware control panel •Extremely compact and rugged design •Configurable Signal Analysis: Digital filters, transient capture, FFT, PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry leading hardware. Typical Applications •Aerospace and Defense •Automotive •Electronics •Wind Energy •Power Generation •Paper Processing •Structural Testing •Modal Testing •Rotor Balancing •Machine Conditioning Monitoring •Construction Seismic Monitoring •Acoustic Measurement •Automated Production Test

Highlights

•Highly modular, distributed, networkable dynamic measurement system

• 4 - 1024 input channels
•Time synchronization accuracy up to 100 ns for all channels
•PC Tethered mode or standalone Black Box mode
•All input channels sampled simultaneously up to 102.4 kHz
•24-bit A/D and D/A ,130 dB dynamic range•Voltage, IEPE, AC/DC coupling, TEDS
•Continuous recording for all channels at full speed
•Power over Ethernet, AC/DC power
•Signal source, digital I/O and hardware control panel
•Extremely compact and rugged design
•Configurable Signal Analysis: Digital filters, transient capture, FFT, PSD, FRF and phase
•RPM spectrum, waterfall, modal data acquisition

Spider-80 API

Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry leading hardware.

Typical Applications

•Aerospace and Defense
•Automotive
•Electronics
•Wind Energy
•Power Generation
•Paper Processing
•Structural Testing
•Modal Testing
•Rotor Balancing
•Machine Conditioning Monitoring
•Construction Seismic Monitoring
•Acoustic Measurement
•Automated Production Test
Supplier's Site

Technical Specifications

  Crystal Instruments
Product Category Data Acquisition Systems and Instruments
Product Number Spider-80X
Product Name Dynamic Measurement System
Form Factor Rack Mount
User Interface Computer Programmable
Host Connection Ethernet
Network Options Ethernet
Unlock Full Specs
to access all available technical data