Rugged & accurate pressure gauge, NEMA4 rated, RS232 port
| Crystal Engineering Corporation | |
|---|---|
| Product Category | Pressure Instruments |
| Product Number | XP2i |
| Product Name | Pressure Gauge |
| Device Category | Instrument or Meter |
| Sensor Technology | Silicon Sensor |
| Pressure Measurement | Absolute; Gauge; Vacuum |
| Material | Liquid; Gas |
| Features | Temperature Compensated |