| Crystal Clear Technology USA | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | Model CT1000 |
| Product Name | Standard Liquid Crystal Display |
| Display Type | Character Display |
| Technology | Twisted Nematic |
| Backlight | None |
| LCD Mode | Positive |
| Number of Lines | 1 |