Crouzet Microswitch, Lever, Spdt-Db, 5A, 250Vac; Microswitch Type Crouzet X0230421

Description
MICROSWITCH, LEVER, SPDT-DB, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT-D B; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Description
MICROSWITCH, LEVER, SPDT-DB, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT-D B; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt-Db, 5A, 250Vac; Microswitch Type Crouzet - 49AC1664 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt-Db, 5A, 250Vac; Microswitch Type Crouzet
49AC1664
Microswitch, Lever, Spdt-Db, 5A, 250Vac; Microswitch Type Crouzet 49AC1664
MICROSWITCH, LEVER, SPDT-DB, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT-D B; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT-DB, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Lever; Contact Configuration:SPDT-DB; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC1664
Product Name Microswitch, Lever, Spdt-Db, 5A, 250Vac; Microswitch Type Crouzet
Actuator Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003FR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Micro Switches - 2496825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Long Overtravel
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details