Crouzet Microswitch, Side Rotary, Spdt, 5A 250V; Microswitch Type Crouzet X0189666

Description
MICROSWITCH, SIDE ROTARY, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Side Rotary; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, SIDE ROTARY, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Side Rotary; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Side Rotary, Spdt, 5A 250V; Microswitch Type Crouzet - 34B3998 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Side Rotary, Spdt, 5A 250V; Microswitch Type Crouzet
34B3998
Microswitch, Side Rotary, Spdt, 5A 250V; Microswitch Type Crouzet 34B3998
MICROSWITCH, SIDE ROTARY, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Side Rotary; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SIDE ROTARY, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Side Rotary; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 34B3998
Product Name Microswitch, Side Rotary, Spdt, 5A 250V; Microswitch Type Crouzet
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326076 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Micro Switches - 2496830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351461-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers