Crouzet Time Delay Relay, 20Sec, 1A, 110V, Panel; Relay Mounting Crouzet QCS20S110AL

Description
TIME DELAY RELAY, 20SEC, 1A, 110V, PANEL; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:110V; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:- RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, 20SEC, 1A, 110V, PANEL; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:110V; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, 20Sec, 1A, 110V, Panel; Relay Mounting Crouzet - 49AC1645 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, 20Sec, 1A, 110V, Panel; Relay Mounting Crouzet
49AC1645
Time Delay Relay, 20Sec, 1A, 110V, Panel; Relay Mounting Crouzet 49AC1645
TIME DELAY RELAY, 20SEC, 1A, 110V, PANEL; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:110V; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:- RoHS Compliant: No

TIME DELAY RELAY, 20SEC, 1A, 110V, PANEL; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:110V; Switching Mode:-; Timer Functions:Delay-On-Break; Control Voltage AC Min:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 49AC1645
Product Name Time Delay Relay, 20Sec, 1A, 110V, Panel; Relay Mounting Crouzet
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details