Crouzet TIMR,11P PLGIN,12-240VAC/DC, MLTI FNCT U,2X10A,0.5S-10DAY PU2R10MV1

Description
TIMR,11P PLGIN,12-240VAC/DC, MLTI FNCT U,2X10A,0.5S-10DAY
Request a Quote Datasheet
Description
TIMR,11P PLGIN,12-240VAC/DC, MLTI FNCT U,2X10A,0.5S-10DAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMR,11P PLGIN,12-240VAC/DC, MLTI FNCT U,2X10A,0.5S-10DAY - PU2R10MV1 - Heilind Electronics, Inc.
Wilmington, MA, United States
TIMR,11P PLGIN,12-240VAC/DC, MLTI FNCT U,2X10A,0.5S-10DAY
PU2R10MV1
TIMR,11P PLGIN,12-240VAC/DC, MLTI FNCT U,2X10A,0.5S-10DAY PU2R10MV1
TIMR,11P PLGIN,12-240VAC/DC, MLTI FNCT U,2X10A,0.5S-10DAY

TIMR,11P PLGIN,12-240VAC/DC, MLTI FNCT U,2X10A,0.5S-10DAY

Buy Now
Analogue Timer, Multifunction, 10Days; Product Range Crouzet - 82AC2220 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, Multifunction, 10Days; Product Range Crouzet
82AC2220
Analogue Timer, Multifunction, 10Days; Product Range Crouzet 82AC2220
ANALOGUE TIMER, MULTIFUNCTION, 10DAYS; Product Range:Syr-Line Series; Timer Functions:Multifunct ion; No. of Timing Ranges:7Ranges; Time Min:0.5s; Time Max:10Days; Timer Output:2 Changeover Relays; Supply Voltage Max:240V

ANALOGUE TIMER, MULTIFUNCTION, 10DAYS; Product Range:Syr-Line Series; Timer Functions:Multifunction; No. of Timing Ranges:7Ranges; Time Min:0.5s; Time Max:10Days; Timer Output:2 Changeover Relays; Supply Voltage Max:240V

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number PU2R10MV1 82AC2220
Product Name TIMR,11P PLGIN,12-240VAC/DC, MLTI FNCT U,2X10A,0.5S-10DAY Analogue Timer, Multifunction, 10Days; Product Range Crouzet
Instrument Type Timer Timer
Technology Electronic Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 6741817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details