Off-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 10A @ 250VAC Socketable
Off-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 10A @ 250VAC Socketable
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 966-1921-ND | PC2R10MV1 |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 0.5 Sec ~ 240 Hrs | 0.5 Sec ~ 240 Hrs |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable |
| Timer Type | Off-Delay | Off-Delay |
| Function Type | Single Function |