Crouzet I/O MODULE, DIGITAL; 50 MA (MAX.); 3.3 VAC/VDC; 5 TO 28 VDC (NOM.); 34 MA; 1 MS MIDC5

Description
Features: Industry Standard Package Color-Coded Housing for Input or Output; AC or DC Thinner Than Standard I/O Modules UL Recognized, CSA Certified, CE Compliant Dimensions (L × W × H): 1.7" × 0.4" × 1.0"
Description
Features: Industry Standard Package Color-Coded Housing for Input or Output; AC or DC Thinner Than Standard I/O Modules UL Recognized, CSA Certified, CE Compliant Dimensions (L × W × H): 1.7" × 0.4" × 1.0"

Suppliers

Company
Product
Description
Supplier Links
I/O MODULE, DIGITAL; 50 MA (MAX.); 3.3 VAC/VDC; 5 TO 28 VDC (NOM.); 34 MA; 1 MS - 70134245 - Allied Electronics, Inc.
Fort Worth, TX, USA
I/O MODULE, DIGITAL; 50 MA (MAX.); 3.3 VAC/VDC; 5 TO 28 VDC (NOM.); 34 MA; 1 MS
70134245
I/O MODULE, DIGITAL; 50 MA (MAX.); 3.3 VAC/VDC; 5 TO 28 VDC (NOM.); 34 MA; 1 MS 70134245
Features: Industry Standard Package Color-Coded Housing for Input or Output; AC or DC Thinner Than Standard I/O Modules UL Recognized, CSA Certified, CE Compliant Dimensions (L × W × H): 1.7" × 0.4" × 1.0"

Features:

  • Industry Standard Package
  • Color-Coded Housing for Input or Output; AC or DC
  • Thinner Than Standard I/O Modules
  • UL Recognized, CSA Certified, CE Compliant
  • Dimensions (L × W × H): 1.7" × 0.4" × 1.0"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Relay Boards
Product Number 70134245
Product Name I/O MODULE, DIGITAL; 50 MA (MAX.); 3.3 VAC/VDC; 5 TO 28 VDC (NOM.); 34 MA; 1 MS
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details
Dual or Quad Relay Boards for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Operating Temp 32 to 140 F (0.0 to 60 C)
View Details