Crouzet Digital Timer, On-Delay, Dpdt; Product Range Crouzet MDA2R10MV2

Description
DIGITAL TIMER, ON-DELAY, DPDT; Product Range:TMR48D Series; Timer Functions:On-Delay; Time Min:0.001s; Time Max:9999h; No. of Timing Ranges:10Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes
Datasheet
Description
DIGITAL TIMER, ON-DELAY, DPDT; Product Range:TMR48D Series; Timer Functions:On-Delay; Time Min:0.001s; Time Max:9999h; No. of Timing Ranges:10Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Timer, On-Delay, Dpdt; Product Range Crouzet - 43AC8312 - Newark, An Avnet Company
Chicago, IL, United States
Digital Timer, On-Delay, Dpdt; Product Range Crouzet
43AC8312
Digital Timer, On-Delay, Dpdt; Product Range Crouzet 43AC8312
DIGITAL TIMER, ON-DELAY, DPDT; Product Range:TMR48D Series; Timer Functions:On-Delay; Time Min:0.001s; Time Max:9999h; No. of Timing Ranges:10Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

DIGITAL TIMER, ON-DELAY, DPDT; Product Range:TMR48D Series; Timer Functions:On-Delay; Time Min:0.001s; Time Max:9999h; No. of Timing Ranges:10Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 43AC8312
Product Name Digital Timer, On-Delay, Dpdt; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Timer, 4Pdt, 0.05S-100H, 24V; Product Range Finder - 08X7299 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 1817665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details