The LWRS series is a phase control relay that monitors three-phase power for correct sequence and loss of any phase, with a 10 A SPDT relay output and LED indicator. It is mounted via an 11-pin plug-in configuration and operates on input voltages of 3 × 220 VAC, 3 × 380 VAC, or 3 × 415/440 VAC. The relay has AgCdO contacts with a maximum switching rating of 250 VAC/250 VDC and a power rating of 2200 VA resistive. It functions within a temperature range of -10°C to +60°C and weighs 200 g. The unit is UL listed and CSA recognized.
Phase Loss, Phase Sequence 440VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | LWRS440A |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |