The LWRS series is a phase control relay that monitors three-phase power supply sequence and loss of any phase, with an LED indicator and a 10 A SPDT AgCdO relay output. It is designed for DIN-rail or panel mounting, operates from 3 x 380 VAC ±15% at 60 Hz, consumes 3 VA, and has a maximum switching capacity of 250 VAC/250 VDC. The relay offers 2 × 10⁵ electrical operations at 2200 VA resistive load and an operating temperature range of −10 °C to +60 °C. The unit weighs 200 g and is UL listed and CSA recognized.
Phase Loss, Phase Sequence 380VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | LWRS380A |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |